Appleton Electric Explosionproof HID Floodlight Fixture CFL150-MT

Description
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE UL 595, UL 844, UL 1572 APPROVAL MARINE APPLICATION CONSTANT WATTAGE, HPF, MULTI TAP BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE CORROSION RESISTANT, EXPLOSION PROOF 120/208/240/277 V LAMP/BALLAST VOLTAGE S55 ANSI CODE 1.8 SQ FT EPA EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL STEEL TRUNNION MOUNTING HARDWARE CODE.MASTER 2[T], APPLETON[R] BRAND
Datasheet
Description
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE UL 595, UL 844, UL 1572 APPROVAL MARINE APPLICATION CONSTANT WATTAGE, HPF, MULTI TAP BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE CORROSION RESISTANT, EXPLOSION PROOF 120/208/240/277 V LAMP/BALLAST VOLTAGE S55 ANSI CODE 1.8 SQ FT EPA EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL STEEL TRUNNION MOUNTING HARDWARE CODE.MASTER 2[T], APPLETON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof HID Floodlight Fixture - CFL150-MT - Appleton Electric
Rosemont, IL, USA
Explosionproof HID Floodlight Fixture
CFL150-MT
Explosionproof HID Floodlight Fixture CFL150-MT
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE UL 595, UL 844, UL 1572 APPROVAL MARINE APPLICATION CONSTANT WATTAGE, HPF, MULTI TAP BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE CORROSION RESISTANT, EXPLOSION PROOF 120/208/240/277 V LAMP/BALLAST VOLTAGE S55 ANSI CODE 1.8 SQ FT EPA EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL STEEL TRUNNION MOUNTING HARDWARE CODE.MASTER 2[T], APPLETON[R] BRAND
  • FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE
  • 3/4 INCH HUB SIZE
  • UL 595, UL 844, UL 1572 APPROVAL
  • MARINE APPLICATION
  • CONSTANT WATTAGE, HPF, MULTI TAP BALLAST TYPE
  • CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • CORROSION RESISTANT, EXPLOSION PROOF
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • S55 ANSI CODE
  • 1.8 SQ FT EPA
  • EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL
  • STEEL TRUNNION MOUNTING HARDWARE
  • CODE.MASTER 2[T], APPLETON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number CFL150-MT
Product Name Explosionproof HID Floodlight Fixture
Application Marine
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details