O-Z/Gedney Conduit Body C8X-400MG

Description
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 35.38 INCH L X 5.63 INCH W X 7.56 INCH H SIZE RIGID/IMC CONDUIT USED ON 4 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL HOT DIP GALVANIZED COVER TYPE STRAIGHT HUB LOCATION STRAIGHT SIDE ACCESS OPENING C8X MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 35.38 INCH L X 5.63 INCH W X 7.56 INCH H SIZE RIGID/IMC CONDUIT USED ON 4 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL HOT DIP GALVANIZED COVER TYPE STRAIGHT HUB LOCATION STRAIGHT SIDE ACCESS OPENING C8X MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - C8X-400MG - O-Z/Gedney
St. Louis, MO, USA
Conduit Body
C8X-400MG
Conduit Body C8X-400MG
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 35.38 INCH L X 5.63 INCH W X 7.56 INCH H SIZE RIGID/IMC CONDUIT USED ON 4 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL HOT DIP GALVANIZED COVER TYPE STRAIGHT HUB LOCATION STRAIGHT SIDE ACCESS OPENING C8X MODEL
  • HOT DIP GALVANIZED MALLEABLE IRON MATERIAL
  • 35.38 INCH L X 5.63 INCH W X 7.56 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 4 INCH HUB SIZE
  • THREADED INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • HOT DIP GALVANIZED COVER TYPE
  • STRAIGHT HUB LOCATION
  • STRAIGHT SIDE ACCESS OPENING
  • C8X MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number C8X-400MG
Product Name Conduit Body
Material Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

Type CEA - Zero Halogen Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 1.25 inch (31.75 mm)
View Details
Cable Conduit - 3-2500180-2 - TE Connectivity
Specs
Size 1.67 inch (42.42 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details