O-Z/Gedney Conduit Body C8X-150M

Description
ZINC ELECTROPLATE DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY MATERIAL 13.94 INCH L X 3.13 INCH W X 3.75 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL ZINC ELECTROPLATE DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE STRAIGHT HUB LOCATION STRAIGHT SIDE ACCESS OPENING C8X MODEL
Datasheet
Description
ZINC ELECTROPLATE DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY MATERIAL 13.94 INCH L X 3.13 INCH W X 3.75 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL ZINC ELECTROPLATE DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE STRAIGHT HUB LOCATION STRAIGHT SIDE ACCESS OPENING C8X MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - C8X-150M - O-Z/Gedney
St. Louis, MO, USA
Conduit Body
C8X-150M
Conduit Body C8X-150M
ZINC ELECTROPLATE DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY MATERIAL 13.94 INCH L X 3.13 INCH W X 3.75 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL ZINC ELECTROPLATE DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE STRAIGHT HUB LOCATION STRAIGHT SIDE ACCESS OPENING C8X MODEL
  • ZINC ELECTROPLATE DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY MATERIAL
  • 13.94 INCH L X 3.13 INCH W X 3.75 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 1 1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • ZINC ELECTROPLATE DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE
  • STRAIGHT HUB LOCATION
  • STRAIGHT SIDE ACCESS OPENING
  • C8X MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number C8X-150M
Product Name Conduit Body
Material ZINC ELECTROPLATE DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY
Unlock Full Specs
to access all available technical data

Similar Products

Type ALT - Liquidtight Flexible Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Flexibility Flexible
Size 4 inch (102 mm)
View Details
Cable Conduit - 2500180-2 - TE Connectivity
Specs
Size 0.5200 inch (13.21 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details