ZINC ELECTROPLATED/CHROMA
TE/EPOXY POWDER COATED GRAY IRON (BODY), NEOPRENE (GASKET), STAINLESS STEEL COVER (SCREW) MATERIAL
12 INCH L X 4.25 INCH W X 4.38 INCH H SIZE
RIGID/IMC CONDUIT USED ON
3 INCH HUB SIZE
THREADED INSTALLATION
C CONFIGURATION
2 HUB(S)
UL 514A/514B, CSA C22.2 APPROVAL
ZINC ELECTROPLATED/CHROMA
TE/EPOXY POWDER COATED GRAY IRON COVER TYPE
STRAIGHT HUB LOCATION
FORM 7 FORM TYPE
SIDE ACCESS OPENING
UNILET[R], FM7[TM] BRAND
APPLICABLE STANDARD NEMA FB-1
CAPACITY 133 CU INCH
- ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED GRAY IRON (BODY), NEOPRENE (GASKET), STAINLESS STEEL COVER (SCREW) MATERIAL
- 12 INCH L X 4.25 INCH W X 4.38 INCH H SIZE
- RIGID/IMC CONDUIT USED ON
- 3 INCH HUB SIZE
- THREADED INSTALLATION
- C CONFIGURATION
- 2 HUB(S)
- UL 514A/514B, CSA C22.2 APPROVAL
- ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED GRAY IRON COVER TYPE
- STRAIGHT HUB LOCATION
- FORM 7 FORM TYPE
- SIDE ACCESS OPENING
- UNILET[R], FM7[TM] BRAND
- APPLICABLE STANDARD NEMA FB-1
- CAPACITY 133 CU INCH