O-Z/Gedney Conduit Body C75ATW

Description
DIE CAST ENAMELED COPPER FREE ALUMINUM MATERIAL 5-5/8 INCH L X 1-1/2 INCH W X 1-5/8 INCH H SIZE EMT CONDUIT USED ON 3/4 INCH HUB SIZE SET SCREW INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2 APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CAPACITY 7.1 CU INCH APPLICATION PROVIDES ACCESS TO LARGE AND HEAVY CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADE, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS
Datasheet
Description
DIE CAST ENAMELED COPPER FREE ALUMINUM MATERIAL 5-5/8 INCH L X 1-1/2 INCH W X 1-5/8 INCH H SIZE EMT CONDUIT USED ON 3/4 INCH HUB SIZE SET SCREW INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2 APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CAPACITY 7.1 CU INCH APPLICATION PROVIDES ACCESS TO LARGE AND HEAVY CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADE, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - C75ATW - O-Z/Gedney
St. Louis, MO, USA
Conduit Body
C75ATW
Conduit Body C75ATW
DIE CAST ENAMELED COPPER FREE ALUMINUM MATERIAL 5-5/8 INCH L X 1-1/2 INCH W X 1-5/8 INCH H SIZE EMT CONDUIT USED ON 3/4 INCH HUB SIZE SET SCREW INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2 APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CAPACITY 7.1 CU INCH APPLICATION PROVIDES ACCESS TO LARGE AND HEAVY CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADE, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS
  • DIE CAST ENAMELED COPPER FREE ALUMINUM MATERIAL
  • 5-5/8 INCH L X 1-1/2 INCH W X 1-5/8 INCH H SIZE
  • EMT CONDUIT USED ON
  • 3/4 INCH HUB SIZE
  • SET SCREW INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL 514A, CSA C22.2 APPROVAL
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10
  • CAPACITY 7.1 CU INCH
  • APPLICATION PROVIDES ACCESS TO LARGE AND HEAVY CONDUCTORS FOR PULLING/SPLICING/MAINTENANCE AND FUTURE CHANGES/UPGRADE, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number C75ATW
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Cable Conduit - 2500181-8 - TE Connectivity
Specs
Size 1.12 inch (28.45 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details