Appleton Electric Conduit Body C57SA

Description
EPOXY POWDER COATED COPPER FREE CAST ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL 8.19 INCH L X 2.44 INCH W X 2.56 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL EPOXY POWDER COATED COPPER FREE CAST ALUMINUM COVER TYPE STRAIGHT HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING UNILET[R], FM7[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 28 CU INCH APPLICATION SERVE AS PULLING FITTING, MAKE BENDS IN CONDUIT SYSTEM, PROVIDE OPENINGS FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTIONS FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTO
Datasheet
Description
EPOXY POWDER COATED COPPER FREE CAST ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL 8.19 INCH L X 2.44 INCH W X 2.56 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL EPOXY POWDER COATED COPPER FREE CAST ALUMINUM COVER TYPE STRAIGHT HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING UNILET[R], FM7[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 28 CU INCH APPLICATION SERVE AS PULLING FITTING, MAKE BENDS IN CONDUIT SYSTEM, PROVIDE OPENINGS FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTIONS FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - C57SA - Appleton Electric
Rosemont, IL, USA
Conduit Body
C57SA
Conduit Body C57SA
EPOXY POWDER COATED COPPER FREE CAST ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL 8.19 INCH L X 2.44 INCH W X 2.56 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL EPOXY POWDER COATED COPPER FREE CAST ALUMINUM COVER TYPE STRAIGHT HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING UNILET[R], FM7[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 28 CU INCH APPLICATION SERVE AS PULLING FITTING, MAKE BENDS IN CONDUIT SYSTEM, PROVIDE OPENINGS FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTIONS FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTO
  • EPOXY POWDER COATED COPPER FREE CAST ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL
  • 8.19 INCH L X 2.44 INCH W X 2.56 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL
  • EPOXY POWDER COATED COPPER FREE CAST ALUMINUM COVER TYPE
  • STRAIGHT HUB LOCATION
  • FORM 7 FORM TYPE
  • SIDE ACCESS OPENING
  • UNILET[R], FM7[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 28 CU INCH
  • APPLICATION SERVE AS PULLING FITTING, MAKE BENDS IN CONDUIT SYSTEM, PROVIDE OPENINGS FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTIONS FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTO
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number C57SA
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 228889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details