Description
ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED GRAYLOY IRON BODY, STAINLESS STEEL SCREW MATERIAL
7.44 INCH L X 2.19 INCH W X 2.31 INCH H SIZE
IMC/RIGID CONDUIT USED ON
1-1/4 INCH HUB SIZE
THREADED INSTALLATION
C CONFIGURATION
2 HUB(S)
UL 514A/B, CSA C22.2, NEC, CEC APPROVAL
ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED GRAYLOY IRON COVER TYPE
STRAIGHT HUB LOCATION
FORM 7 FORM TYPE
SIDE ACCESS OPENING
UNILET[R], FM7[TM] BRAND
APPLICABLE STANDARD NEMA FB-1
CAPACITY 20 CU INCH
APPLICATION PULLING FITTING, CONDUIT SYSTEM, SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, BRANCH RUN CONNECTION, CONDUCTOR MAINTENANCE