ASCO Pneumatic Filter C30D06G

Description
COALESCING REGULATOR W/ FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
COALESCING REGULATOR W/ FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 11373469 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
11373469
Pneumatic Filter 11373469
COALESCING REGULATOR W/ FILTER. FREE 2 YEAR RADWELL WARRANTY

COALESCING REGULATOR W/ FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 11373469
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
80mm Plastic Fan Filter Assembly with 60PPI Media - 09325-F/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
HVAC Air Filters - 7302861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Intrepid
Airflow 1038 SCFM (1764 m³/hr)
View Details