O-Z/GEDNEY
C20042 -- 2 IN CABLE SUPPORT OZ GEDNEY
O-Z/Gedney
2 In Cable Support Oz Gedney
C20042
Description
2 IN CABLE SUPPORT
Description
2 IN CABLE SUPPORT
Suppliers
2 In Cable Support Oz Gedney
16J2104
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
16J2104 |
|
Product Name
|
2 In Cable Support Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
5 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers