O-Z/GEDNEY
C20041 -- 2 IN CABLE SUPPORT OZ GEDNEY
O-Z/Gedney
2 In Cable Support Oz Gedney
C20041
Description
2 IN CABLE SUPPORT
Description
2 IN CABLE SUPPORT
Suppliers
2 In Cable Support Oz Gedney
16J2103
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
16J2103 |
|
Product Name
|
2 In Cable Support Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
2 suppliers