Appleton Electric Conduit Body C19

Description
NATURAL COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (COVER SCREW) MATERIAL 4.97 INCH L X 1.38 INCH W X 1.56 INCH H SIZE RIGID/IMC CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE STRAIGHT HUB LOCATION FORM 9 FORM TYPE SIDE ACCESS OPENING UNILET[R], FM9[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 4.8 CU INCH
Datasheet
Description
NATURAL COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (COVER SCREW) MATERIAL 4.97 INCH L X 1.38 INCH W X 1.56 INCH H SIZE RIGID/IMC CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE STRAIGHT HUB LOCATION FORM 9 FORM TYPE SIDE ACCESS OPENING UNILET[R], FM9[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 4.8 CU INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - C19 - Appleton Electric
Rosemont, IL, USA
Conduit Body
C19
Conduit Body C19
NATURAL COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (COVER SCREW) MATERIAL 4.97 INCH L X 1.38 INCH W X 1.56 INCH H SIZE RIGID/IMC CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE STRAIGHT HUB LOCATION FORM 9 FORM TYPE SIDE ACCESS OPENING UNILET[R], FM9[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 4.8 CU INCH
  • NATURAL COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (COVER SCREW) MATERIAL
  • 4.97 INCH L X 1.38 INCH W X 1.56 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL 514A/514B, CSA C22.2 APPROVAL
  • NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE
  • STRAIGHT HUB LOCATION
  • FORM 9 FORM TYPE
  • SIDE ACCESS OPENING
  • UNILET[R], FM9[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 4.8 CU INCH
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number C19
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details