O-Z/Gedney Flexible Cord/Cable Support Wedging Assembly C-5004-2

Description
MULTIPLE SEGMENT PLUG, COMPOUND TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 7-1/8 INCH DIA X 5-5/8 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B APPROVAL WATERTIGHT SEAL APPLICATION 5 (DIFFERENT SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 5 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND C MODEL
Datasheet
Description
MULTIPLE SEGMENT PLUG, COMPOUND TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 7-1/8 INCH DIA X 5-5/8 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B APPROVAL WATERTIGHT SEAL APPLICATION 5 (DIFFERENT SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 5 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Assembly - C-5004-2 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Assembly
C-5004-2
Flexible Cord/Cable Support Wedging Assembly C-5004-2
MULTIPLE SEGMENT PLUG, COMPOUND TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 7-1/8 INCH DIA X 5-5/8 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B APPROVAL WATERTIGHT SEAL APPLICATION 5 (DIFFERENT SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 5 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND C MODEL
  • MULTIPLE SEGMENT PLUG, COMPOUND TYPE
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL
  • 7-1/8 INCH DIA X 5-5/8 INCH H SIZE
  • NON-ARMORED CABLE TYPE
  • UL 514B APPROVAL
  • WATERTIGHT SEAL APPLICATION
  • 5 (DIFFERENT SIZE) CONDUCTOR(S)
  • 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
  • 5 INCH CONDUIT SIZE
  • RIGID/IMC CONDUIT TYPE
  • TAPERED BODY TYPE
  • VERTICAL CONDUIT POSITION
  • POZI-GRIP[R] BRAND
  • C MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number C-5004-2
Product Name Flexible Cord/Cable Support Wedging Assembly
Material Hot Dip Galvanized Malleable/Ductile Iron
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Cable Gland; Nickel-Plated Brass; 6.5 to 9.5 mm; 2.5 to 8.5 mm; PG 9; 20 mm - 70075240 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.34 inch (34 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826160 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.05 inch (26.7 mm)
View Details
Connector Strain Relief - 1393738-4 - TE Connectivity
Specs
Material Thermoplastic
View Details