Appleton Electric Rigid/EMT Conduit Bushing BUC-300

Description
CAPPED, THREADED FEMALE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 0.94 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3.81 INCH DIAMETER 3 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 APPLICATION USED WITH A LOCKNUT TO TERMINATE RIGID METAL CONDUIT OR IMC CONDUIT TO A BOX OR ENCLOSURE CAP MATERIAL POLYETHYLENE BUC MODEL
Datasheet
Description
CAPPED, THREADED FEMALE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 0.94 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3.81 INCH DIAMETER 3 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 APPLICATION USED WITH A LOCKNUT TO TERMINATE RIGID METAL CONDUIT OR IMC CONDUIT TO A BOX OR ENCLOSURE CAP MATERIAL POLYETHYLENE BUC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - BUC-300 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Bushing
BUC-300
Rigid/EMT Conduit Bushing BUC-300
CAPPED, THREADED FEMALE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 0.94 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3.81 INCH DIAMETER 3 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 APPLICATION USED WITH A LOCKNUT TO TERMINATE RIGID METAL CONDUIT OR IMC CONDUIT TO A BOX OR ENCLOSURE CAP MATERIAL POLYETHYLENE BUC MODEL
  • CAPPED, THREADED FEMALE TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 0.94 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 3.81 INCH DIAMETER
  • 3 INCH TRADE SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • APPLICATION USED WITH A LOCKNUT TO TERMINATE RIGID METAL CONDUIT OR IMC CONDUIT TO A BOX OR ENCLOSURE
  • CAP MATERIAL POLYETHYLENE
  • BUC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BUC-300
Product Name Rigid/EMT Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 1892331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Locknut
Material Plated steel
View Details