Appleton Electric Conduit Body BUB150-M

Description
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 13.69 INCH L X 3.13 INCH W X 4.63 INCH H SIZE RIGID/IMC CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION UB CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2, NEC, CEC APPROVAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE 45 DEGREE HUB LOCATION BACK ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 91 CU INCH APPLICATION LARGE/HEAVY CONDUCTOR, STRAIGHT/ANGLE TURN, MAKING TAP AND SPLICE PULLING
Datasheet
Description
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 13.69 INCH L X 3.13 INCH W X 4.63 INCH H SIZE RIGID/IMC CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION UB CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2, NEC, CEC APPROVAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE 45 DEGREE HUB LOCATION BACK ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 91 CU INCH APPLICATION LARGE/HEAVY CONDUCTOR, STRAIGHT/ANGLE TURN, MAKING TAP AND SPLICE PULLING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - BUB150-M - Appleton Electric
Rosemont, IL, USA
Conduit Body
BUB150-M
Conduit Body BUB150-M
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 13.69 INCH L X 3.13 INCH W X 4.63 INCH H SIZE RIGID/IMC CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION UB CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2, NEC, CEC APPROVAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE 45 DEGREE HUB LOCATION BACK ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 91 CU INCH APPLICATION LARGE/HEAVY CONDUCTOR, STRAIGHT/ANGLE TURN, MAKING TAP AND SPLICE PULLING
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL
  • 13.69 INCH L X 3.13 INCH W X 4.63 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 1-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • UB CONFIGURATION
  • 2 HUB(S)
  • UL 514B, CSA C22.2, NEC, CEC APPROVAL
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE
  • 45 DEGREE HUB LOCATION
  • BACK ACCESS OPENING
  • UNILET[R] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 91 CU INCH
  • APPLICATION LARGE/HEAVY CONDUCTOR, STRAIGHT/ANGLE TURN, MAKING TAP AND SPLICE PULLING
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BUB150-M
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details