Appleton Electric Conduit Body BUB100-M

Description
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 9.63 INCH L X 2.38 INCH W X 3.5 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION UB CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2, NEC, CEC APPROVAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE 45 DEGREE HUB LOCATION BACK ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 31 CU INCH APPLICATION LARGE/HEAVY CONDUCTOR, STRAIGHT/ANGLE TURN, MAKING TAP AND SPLICE PULLING
Datasheet
Description
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 9.63 INCH L X 2.38 INCH W X 3.5 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION UB CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2, NEC, CEC APPROVAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE 45 DEGREE HUB LOCATION BACK ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 31 CU INCH APPLICATION LARGE/HEAVY CONDUCTOR, STRAIGHT/ANGLE TURN, MAKING TAP AND SPLICE PULLING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - BUB100-M - Appleton Electric
Rosemont, IL, USA
Conduit Body
BUB100-M
Conduit Body BUB100-M
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 9.63 INCH L X 2.38 INCH W X 3.5 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION UB CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2, NEC, CEC APPROVAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE 45 DEGREE HUB LOCATION BACK ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 31 CU INCH APPLICATION LARGE/HEAVY CONDUCTOR, STRAIGHT/ANGLE TURN, MAKING TAP AND SPLICE PULLING
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL
  • 9.63 INCH L X 2.38 INCH W X 3.5 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 1 INCH HUB SIZE
  • THREADED INSTALLATION
  • UB CONFIGURATION
  • 2 HUB(S)
  • UL 514B, CSA C22.2, NEC, CEC APPROVAL
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE
  • 45 DEGREE HUB LOCATION
  • BACK ACCESS OPENING
  • UNILET[R] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 31 CU INCH
  • APPLICATION LARGE/HEAVY CONDUCTOR, STRAIGHT/ANGLE TURN, MAKING TAP AND SPLICE PULLING
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BUB100-M
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2687466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details