Appleton Electric Rigid/EMT Conduit Bushing BU-100

Description
THREADED FEMALE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 0.5 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1.56 INCH DIAMETER 1 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 APPLICATION USED WITH A LOCKNUT TO TERMINATE RIGID METAL CONDUIT OR IMC CONDUIT TO A BOX OR ENCLOSURE BU MODEL
Datasheet
Description
THREADED FEMALE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 0.5 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1.56 INCH DIAMETER 1 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 APPLICATION USED WITH A LOCKNUT TO TERMINATE RIGID METAL CONDUIT OR IMC CONDUIT TO A BOX OR ENCLOSURE BU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - BU-100 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Bushing
BU-100
Rigid/EMT Conduit Bushing BU-100
THREADED FEMALE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 0.5 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1.56 INCH DIAMETER 1 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 APPLICATION USED WITH A LOCKNUT TO TERMINATE RIGID METAL CONDUIT OR IMC CONDUIT TO A BOX OR ENCLOSURE BU MODEL
  • THREADED FEMALE TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 0.5 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1.56 INCH DIAMETER
  • 1 INCH TRADE SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • APPLICATION USED WITH A LOCKNUT TO TERMINATE RIGID METAL CONDUIT OR IMC CONDUIT TO A BOX OR ENCLOSURE
  • BU MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BU-100
Product Name Rigid/EMT Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 2.76 inch (70 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details