Appleton Electric Explosionproof Conduit Reducer Coupling BR500400A

Description
NATURAL FINISH COPPER FREE ALUMINUM ALLOY MATERIAL 4 INCH SMALL END TRADE SIZE 5 INCH LARGE END TRADE SIZE CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE BELLED END STYLE UNILETS. BRAND BR MODEL
Datasheet
Description
NATURAL FINISH COPPER FREE ALUMINUM ALLOY MATERIAL 4 INCH SMALL END TRADE SIZE 5 INCH LARGE END TRADE SIZE CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE BELLED END STYLE UNILETS. BRAND BR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Reducer Coupling - BR500400A - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Reducer Coupling
BR500400A
Explosionproof Conduit Reducer Coupling BR500400A
NATURAL FINISH COPPER FREE ALUMINUM ALLOY MATERIAL 4 INCH SMALL END TRADE SIZE 5 INCH LARGE END TRADE SIZE CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE BELLED END STYLE UNILETS. BRAND BR MODEL
  • NATURAL FINISH COPPER FREE ALUMINUM ALLOY MATERIAL
  • 4 INCH SMALL END TRADE SIZE
  • 5 INCH LARGE END TRADE SIZE
  • CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • BELLED END STYLE
  • UNILETS. BRAND
  • BR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BR500400A
Product Name Explosionproof Conduit Reducer Coupling
Fitting Type Coupling; Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.7087 inch (18 mm)
Material Nylon; Nylon
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details