Appleton Electric Explosionproof Conduit Reducer Coupling BR200150A

Description
NATURAL FINISH COPPER FREE ALUMINUM ALLOY MATERIAL 1-1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE BELLED END STYLE UNILETS. BRAND BR MODEL
Datasheet
Description
NATURAL FINISH COPPER FREE ALUMINUM ALLOY MATERIAL 1-1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE BELLED END STYLE UNILETS. BRAND BR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Reducer Coupling - BR200150A - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Reducer Coupling
BR200150A
Explosionproof Conduit Reducer Coupling BR200150A
NATURAL FINISH COPPER FREE ALUMINUM ALLOY MATERIAL 1-1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE BELLED END STYLE UNILETS. BRAND BR MODEL
  • NATURAL FINISH COPPER FREE ALUMINUM ALLOY MATERIAL
  • 1-1/2 INCH SMALL END TRADE SIZE
  • 2 INCH LARGE END TRADE SIZE
  • CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • BELLED END STYLE
  • UNILETS. BRAND
  • BR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BR200150A
Product Name Explosionproof Conduit Reducer Coupling
Fitting Type Coupling; Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.64 inch (67 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details