Appleton Electric Explosionproof Conduit Reducer Coupling BR15075A

Description
NATURAL FINISH COPPER FREE ALUMINUM ALLOY MATERIAL 3/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE BELLED END STYLE UNILETS. BRAND BR MODEL
Datasheet
Description
NATURAL FINISH COPPER FREE ALUMINUM ALLOY MATERIAL 3/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE BELLED END STYLE UNILETS. BRAND BR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Reducer Coupling - BR15075A - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Reducer Coupling
BR15075A
Explosionproof Conduit Reducer Coupling BR15075A
NATURAL FINISH COPPER FREE ALUMINUM ALLOY MATERIAL 3/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE BELLED END STYLE UNILETS. BRAND BR MODEL
  • NATURAL FINISH COPPER FREE ALUMINUM ALLOY MATERIAL
  • 3/4 INCH SMALL END TRADE SIZE
  • 1-1/2 INCH LARGE END TRADE SIZE
  • CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • BELLED END STYLE
  • UNILETS. BRAND
  • BR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BR15075A
Product Name Explosionproof Conduit Reducer Coupling
Fitting Type Coupling; Reducer
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details