Appleton Electric Explosionproof Conduit Reducer Coupling BR15075

Description
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE BELLED END STYLE UNILETS. BRAND BR MODEL
Datasheet
Description
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE BELLED END STYLE UNILETS. BRAND BR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Reducer Coupling - BR15075 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Reducer Coupling
BR15075
Explosionproof Conduit Reducer Coupling BR15075
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE BELLED END STYLE UNILETS. BRAND BR MODEL
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • 3/4 INCH SMALL END TRADE SIZE
  • 1-1/2 INCH LARGE END TRADE SIZE
  • CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • BELLED END STYLE
  • UNILETS. BRAND
  • BR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BR15075
Product Name Explosionproof Conduit Reducer Coupling
Fitting Type Coupling; Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 4711388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details