Appleton Electric Explosionproof Conduit Reducer Coupling BR100-50A

Description
NATURAL FINISH COPPER FREE ALUMINUM ALLOY MATERIAL 1/2 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE BELLED END STYLE UNILETS. BRAND BR MODEL
Datasheet
Description
NATURAL FINISH COPPER FREE ALUMINUM ALLOY MATERIAL 1/2 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE BELLED END STYLE UNILETS. BRAND BR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Reducer Coupling - BR100-50A - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Reducer Coupling
BR100-50A
Explosionproof Conduit Reducer Coupling BR100-50A
NATURAL FINISH COPPER FREE ALUMINUM ALLOY MATERIAL 1/2 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE BELLED END STYLE UNILETS. BRAND BR MODEL
  • NATURAL FINISH COPPER FREE ALUMINUM ALLOY MATERIAL
  • 1/2 INCH SMALL END TRADE SIZE
  • 1 INCH LARGE END TRADE SIZE
  • CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • BELLED END STYLE
  • UNILETS. BRAND
  • BR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BR100-50A
Product Name Explosionproof Conduit Reducer Coupling
Fitting Type Coupling; Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 1240064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 1.57 inch (40 mm)
Material Stainless; 316 stainless steel
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details