O-Z/GEDNEY
BPL294 -- PILOT LIGHT 120VAC GR B OZ GEDNEY
O-Z/Gedney
Pilot Light 120Vac Gr B Oz Gedney
BPL294
Description
PILOT LIGHT 120VAC GR B
Description
PILOT LIGHT 120VAC GR B
Suppliers
Pilot Light 120Vac Gr B Oz Gedney
10AC5768
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
10AC5768 |
|
Product Name
|
Pilot Light 120Vac Gr B Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Application
Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type
Flat Cable
View Details
SAB BRÖCKSKES GmbH & Co. KG
Cable Shielding
Braid
Cable Length
65.62 ft (200 dm)
Connector Type
Lemo male connector, 6 pole, overmoulded
View Details
Standards / Certifications
UL Recognized Component Mark (US and Canadian)
View Details