O-Z/GEDNEY
BPL284 -- PILOT LIGHT 24VDC GR B OZ GEDNEY
O-Z/Gedney
Pilot Light 24Vdc Gr B Oz Gedney
BPL284
Description
PILOT LIGHT 24VDC GR B
Description
PILOT LIGHT 24VDC GR B
Suppliers
Pilot Light 24Vdc Gr B Oz Gedney
10AC5767
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
10AC5767 |
|
Product Name
|
Pilot Light 24Vdc Gr B Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
Board Connector
Standards / Certifications
UL Recognized Component Mark (US and Canadian)
View Details
Application
Networking
Cable Type
Coaxial
Cable Length
32.81 ft (100 dm)
View Details