Appleton Electric Rigid/EMT Conduit Locknut BLSG-250

Description
SEALING TYPE MALLEABLE IRON MATERIAL THREADED INSTALLATION UL APPROVAL 3-1/2 INCH DIAMETER 3/8 INCH THICKNESS 100 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE APPLETON. BRAND
Datasheet
Description
SEALING TYPE MALLEABLE IRON MATERIAL THREADED INSTALLATION UL APPROVAL 3-1/2 INCH DIAMETER 3/8 INCH THICKNESS 100 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE APPLETON. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - BLSG-250 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Locknut
BLSG-250
Rigid/EMT Conduit Locknut BLSG-250
SEALING TYPE MALLEABLE IRON MATERIAL THREADED INSTALLATION UL APPROVAL 3-1/2 INCH DIAMETER 3/8 INCH THICKNESS 100 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE APPLETON. BRAND
  • SEALING TYPE
  • MALLEABLE IRON MATERIAL
  • THREADED INSTALLATION
  • UL APPROVAL
  • 3-1/2 INCH DIAMETER
  • 3/8 INCH THICKNESS
  • 100 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • APPLETON. BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BLSG-250
Product Name Rigid/EMT Conduit Locknut
Fitting Type Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 623906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.3543 inch (9 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details