Appleton Electric Conduit Body BLR200-A

Description
EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 14.63 INCH L X 4.13 INCH W X 5 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2, NEC, CEC APPROVAL EPOXY POWDER COATED COPPER FREE ALUMINUM COVER TYPE 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 134 CU INCH APPLICATION PULLING OF LARGE AND HEAVY CONDUCTOR, PULLING STRAIGHT/45 DEG/90 DEG ANGLE TURN AND/OR MAKING TAP AND SPLICE
Datasheet
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 14.63 INCH L X 4.13 INCH W X 5 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2, NEC, CEC APPROVAL EPOXY POWDER COATED COPPER FREE ALUMINUM COVER TYPE 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 134 CU INCH APPLICATION PULLING OF LARGE AND HEAVY CONDUCTOR, PULLING STRAIGHT/45 DEG/90 DEG ANGLE TURN AND/OR MAKING TAP AND SPLICE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - BLR200-A - Appleton Electric
Rosemont, IL, USA
Conduit Body
BLR200-A
Conduit Body BLR200-A
EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 14.63 INCH L X 4.13 INCH W X 5 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2, NEC, CEC APPROVAL EPOXY POWDER COATED COPPER FREE ALUMINUM COVER TYPE 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 134 CU INCH APPLICATION PULLING OF LARGE AND HEAVY CONDUCTOR, PULLING STRAIGHT/45 DEG/90 DEG ANGLE TURN AND/OR MAKING TAP AND SPLICE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL
  • 14.63 INCH L X 4.13 INCH W X 5 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • UL 514B, CSA C22.2, NEC, CEC APPROVAL
  • EPOXY POWDER COATED COPPER FREE ALUMINUM COVER TYPE
  • 90 DEG HUB LOCATION
  • RIGHT SIDE ACCESS OPENING
  • UNILET[R] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 134 CU INCH
  • APPLICATION PULLING OF LARGE AND HEAVY CONDUCTOR, PULLING STRAIGHT/45 DEG/90 DEG ANGLE TURN AND/OR MAKING TAP AND SPLICE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BLR200-A
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details