O-Z/Gedney Pushbutton Lighted 120Vac Gr B Oz Gedney BLP215AD

Description
PUSHBUTTON LIGHTED 120VAC GR B
Description
PUSHBUTTON LIGHTED 120VAC GR B

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Lighted 120Vac Gr B Oz Gedney - 10AC5766 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Lighted 120Vac Gr B Oz Gedney
10AC5766
Pushbutton Lighted 120Vac Gr B Oz Gedney 10AC5766
PUSHBUTTON LIGHTED 120VAC GR B

PUSHBUTTON LIGHTED 120VAC GR B

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 10AC5766
Product Name Pushbutton Lighted 120Vac Gr B Oz Gedney
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MF-24-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details