BL75 -- RIGID/EMT CONDUIT LOCKNUT
Appleton Electric
Rigid/EMT Conduit Locknut
BL75
Description
STEEL MATERIAL
THREADED INSTALLATION
UL APPROVAL
1-3/8 INCH DIAMETER
5/32 INCH THICKNESS
1000 STANDARD PACKAGE
3/4 INCH TRADE SIZE
APPLETON. BRAND
Description
STEEL MATERIAL
THREADED INSTALLATION
UL APPROVAL
1-3/8 INCH DIAMETER
5/32 INCH THICKNESS
1000 STANDARD PACKAGE
3/4 INCH TRADE SIZE
APPLETON. BRAND
Datasheet
Suppliers
Rigid/EMT Conduit Locknut
BL75
STEEL MATERIAL
THREADED INSTALLATION
UL APPROVAL
1-3/8 INCH DIAMETER
5/32 INCH THICKNESS
1000 STANDARD PACKAGE
3/4 INCH TRADE SIZE
APPLETON. BRAND
- STEEL MATERIAL
- THREADED INSTALLATION
- UL APPROVAL
- 1-3/8 INCH DIAMETER
- 5/32 INCH THICKNESS
- 1000 STANDARD PACKAGE
- 3/4 INCH TRADE SIZE
- APPLETON. BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
BL75 |
|
Product Name
|
Rigid/EMT Conduit Locknut |
|
Fitting Type
|
Conduit Locknut
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
View Details
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Stainless
View Details