Appleton Electric Rigid/EMT Conduit Locknut BL350A

Description
ALUMINUM MATERIAL THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 4.81 INCH DIAMETER 0.38 INCH THICKNESS 3-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 APPLICATION USED TO SECURE AN ORDINARY NUT FROM WORKING LOOSE BY LOCKING ITSELF WHEN SCREWED DOWN TIGHT BL MODEL
Datasheet
Description
ALUMINUM MATERIAL THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 4.81 INCH DIAMETER 0.38 INCH THICKNESS 3-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 APPLICATION USED TO SECURE AN ORDINARY NUT FROM WORKING LOOSE BY LOCKING ITSELF WHEN SCREWED DOWN TIGHT BL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - BL350A - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Locknut
BL350A
Rigid/EMT Conduit Locknut BL350A
ALUMINUM MATERIAL THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 4.81 INCH DIAMETER 0.38 INCH THICKNESS 3-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 APPLICATION USED TO SECURE AN ORDINARY NUT FROM WORKING LOOSE BY LOCKING ITSELF WHEN SCREWED DOWN TIGHT BL MODEL
  • ALUMINUM MATERIAL
  • THREADED INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 4.81 INCH DIAMETER
  • 0.38 INCH THICKNESS
  • 3-1/2 INCH TRADE SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • APPLICATION USED TO SECURE AN ORDINARY NUT FROM WORKING LOOSE BY LOCKING ITSELF WHEN SCREWED DOWN TIGHT
  • BL MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BL350A
Product Name Rigid/EMT Conduit Locknut
Fitting Type Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details