BL-50 -- RIGID/EMT CONDUIT LOCKNUT
Appleton Electric
Rigid/EMT Conduit Locknut
BL-50
Description
STEEL MATERIAL
THREADED INSTALLATION
UL APPROVAL
1-1/8 INCH DIAMETER
1/8 INCH THICKNESS
1000 STANDARD PACKAGE
1/2 INCH TRADE SIZE
APPLETON. BRAND
Description
STEEL MATERIAL
THREADED INSTALLATION
UL APPROVAL
1-1/8 INCH DIAMETER
1/8 INCH THICKNESS
1000 STANDARD PACKAGE
1/2 INCH TRADE SIZE
APPLETON. BRAND
Datasheet
Suppliers
Rigid/EMT Conduit Locknut
BL-50
STEEL MATERIAL
THREADED INSTALLATION
UL APPROVAL
1-1/8 INCH DIAMETER
1/8 INCH THICKNESS
1000 STANDARD PACKAGE
1/2 INCH TRADE SIZE
APPLETON. BRAND
- STEEL MATERIAL
- THREADED INSTALLATION
- UL APPROVAL
- 1-1/8 INCH DIAMETER
- 1/8 INCH THICKNESS
- 1000 STANDARD PACKAGE
- 1/2 INCH TRADE SIZE
- APPLETON. BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
BL-50 |
|
Product Name
|
Rigid/EMT Conduit Locknut |
|
Fitting Type
|
Conduit Locknut
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Polyethylene (PE) or HDPE
View Details