Appleton Electric Rigid/EMT Conduit Locknut BL-400

Description
STEEL MATERIAL THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 5.44 INCH DIAMETER 0.38 INCH THICKNESS 4 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 APPLICATION USED TO SECURE AN ORDINARY NUT FROM WORKING LOOSE BY LOCKING ITSELF WHEN SCREWED DOWN TIGHT BL MODEL
Datasheet
Description
STEEL MATERIAL THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 5.44 INCH DIAMETER 0.38 INCH THICKNESS 4 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 APPLICATION USED TO SECURE AN ORDINARY NUT FROM WORKING LOOSE BY LOCKING ITSELF WHEN SCREWED DOWN TIGHT BL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - BL-400 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Locknut
BL-400
Rigid/EMT Conduit Locknut BL-400
STEEL MATERIAL THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 5.44 INCH DIAMETER 0.38 INCH THICKNESS 4 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 APPLICATION USED TO SECURE AN ORDINARY NUT FROM WORKING LOOSE BY LOCKING ITSELF WHEN SCREWED DOWN TIGHT BL MODEL
  • STEEL MATERIAL
  • THREADED INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 5.44 INCH DIAMETER
  • 0.38 INCH THICKNESS
  • 4 INCH TRADE SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • APPLICATION USED TO SECURE AN ORDINARY NUT FROM WORKING LOOSE BY LOCKING ITSELF WHEN SCREWED DOWN TIGHT
  • BL MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BL-400
Product Name Rigid/EMT Conduit Locknut
Fitting Type Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2687420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details