Appleton Electric Rigid/EMT Conduit Bushing BBU150H

Description
THREADED FEMALE TYPE THERMOPLASTIC MATERIAL 0.56 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2.19 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 APPLICATION USED WITH A LOCKNUT TO TERMINATE RIGID METAL CONDUIT OR IMC CONDUIT TO A BOX OR ENCLOSURE BBU-H MODEL
Datasheet
Description
THREADED FEMALE TYPE THERMOPLASTIC MATERIAL 0.56 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2.19 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 APPLICATION USED WITH A LOCKNUT TO TERMINATE RIGID METAL CONDUIT OR IMC CONDUIT TO A BOX OR ENCLOSURE BBU-H MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - BBU150H - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Bushing
BBU150H
Rigid/EMT Conduit Bushing BBU150H
THREADED FEMALE TYPE THERMOPLASTIC MATERIAL 0.56 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2.19 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 APPLICATION USED WITH A LOCKNUT TO TERMINATE RIGID METAL CONDUIT OR IMC CONDUIT TO A BOX OR ENCLOSURE BBU-H MODEL
  • THREADED FEMALE TYPE
  • THERMOPLASTIC MATERIAL
  • 0.56 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 2.19 INCH DIAMETER
  • 150 DEG C TEMPERATURE RATING
  • 1-1/2 INCH TRADE SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • APPLICATION USED WITH A LOCKNUT TO TERMINATE RIGID METAL CONDUIT OR IMC CONDUIT TO A BOX OR ENCLOSURE
  • BBU-H MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BBU150H
Product Name Rigid/EMT Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8725990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details