Appleton Electric Rigid/EMT Conduit Bushing BBU100H

Description
THREADED FEMALE TYPE THERMOPLASTIC MATERIAL 0.56 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1.56 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 APPLICATION USED WITH A LOCKNUT TO TERMINATE RIGID METAL CONDUIT OR IMC CONDUIT TO A BOX OR ENCLOSURE BBU-H MODEL
Datasheet
Description
THREADED FEMALE TYPE THERMOPLASTIC MATERIAL 0.56 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1.56 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 APPLICATION USED WITH A LOCKNUT TO TERMINATE RIGID METAL CONDUIT OR IMC CONDUIT TO A BOX OR ENCLOSURE BBU-H MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - BBU100H - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Bushing
BBU100H
Rigid/EMT Conduit Bushing BBU100H
THREADED FEMALE TYPE THERMOPLASTIC MATERIAL 0.56 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1.56 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 APPLICATION USED WITH A LOCKNUT TO TERMINATE RIGID METAL CONDUIT OR IMC CONDUIT TO A BOX OR ENCLOSURE BBU-H MODEL
  • THREADED FEMALE TYPE
  • THERMOPLASTIC MATERIAL
  • 0.56 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1.56 INCH DIAMETER
  • 150 DEG C TEMPERATURE RATING
  • 1 INCH TRADE SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • APPLICATION USED WITH A LOCKNUT TO TERMINATE RIGID METAL CONDUIT OR IMC CONDUIT TO A BOX OR ENCLOSURE
  • BBU-H MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BBU100H
Product Name Rigid/EMT Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details