Appleton Electric Rigid/EMT Conduit Bushing BBU-200

Description
PLASTIC MATERIAL 5/8 INCH RIGID CONDUIT/IMC USED ON UL APPROVAL 2-11/16 INCH DIAMETER 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE 2 INCH TRADE SIZE APPLETON. BRAND INSTALLATION THREADED FEMALE BBU MODEL
Datasheet
Description
PLASTIC MATERIAL 5/8 INCH RIGID CONDUIT/IMC USED ON UL APPROVAL 2-11/16 INCH DIAMETER 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE 2 INCH TRADE SIZE APPLETON. BRAND INSTALLATION THREADED FEMALE BBU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - BBU-200 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Bushing
BBU-200
Rigid/EMT Conduit Bushing BBU-200
PLASTIC MATERIAL 5/8 INCH RIGID CONDUIT/IMC USED ON UL APPROVAL 2-11/16 INCH DIAMETER 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE 2 INCH TRADE SIZE APPLETON. BRAND INSTALLATION THREADED FEMALE BBU MODEL
  • PLASTIC MATERIAL
  • 5/8 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL APPROVAL
  • 2-11/16 INCH DIAMETER
  • 105 DEG C TEMPERATURE RATING
  • 50 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • APPLETON. BRAND
  • INSTALLATION THREADED FEMALE
  • BBU MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BBU-200
Product Name Rigid/EMT Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details