Appleton Electric Rigid/EMT Conduit Bushing BBU-150

Description
PLASTIC MATERIAL 9/16 INCH RIGID CONDUIT/IMC USED ON UL APPROVAL 2-3/16 INCH DIAMETER 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE APPLETON. BRAND INSTALLATION THREADED FEMALE BBU MODEL
Datasheet
Description
PLASTIC MATERIAL 9/16 INCH RIGID CONDUIT/IMC USED ON UL APPROVAL 2-3/16 INCH DIAMETER 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE APPLETON. BRAND INSTALLATION THREADED FEMALE BBU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - BBU-150 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Bushing
BBU-150
Rigid/EMT Conduit Bushing BBU-150
PLASTIC MATERIAL 9/16 INCH RIGID CONDUIT/IMC USED ON UL APPROVAL 2-3/16 INCH DIAMETER 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE APPLETON. BRAND INSTALLATION THREADED FEMALE BBU MODEL
  • PLASTIC MATERIAL
  • 9/16 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL APPROVAL
  • 2-3/16 INCH DIAMETER
  • 105 DEG C TEMPERATURE RATING
  • 100 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • APPLETON. BRAND
  • INSTALLATION THREADED FEMALE
  • BBU MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BBU-150
Product Name Rigid/EMT Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details