Appleton Electric Rigid/EMT Conduit Elbow Joint BB2400

Description
ACRYLIC PAINTED COPPER FREE ALUMINUM MATERIAL 19.88 INCH L X 19.88 INCH H SIZE RIGID CONDUIT/IMC USED ON THREADED INSTALLATION CSA C22.2 APPROVAL 4 INCH TRADE SIZE 90 DEG BEND ANGLE BIG-BEND[TM] BRAND BENDING RADIUS 11.31 TO 15.38 INCH COVER BOLT MATERIAL STAINLESS STEEL
Datasheet
Description
ACRYLIC PAINTED COPPER FREE ALUMINUM MATERIAL 19.88 INCH L X 19.88 INCH H SIZE RIGID CONDUIT/IMC USED ON THREADED INSTALLATION CSA C22.2 APPROVAL 4 INCH TRADE SIZE 90 DEG BEND ANGLE BIG-BEND[TM] BRAND BENDING RADIUS 11.31 TO 15.38 INCH COVER BOLT MATERIAL STAINLESS STEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - BB2400 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Elbow Joint
BB2400
Rigid/EMT Conduit Elbow Joint BB2400
ACRYLIC PAINTED COPPER FREE ALUMINUM MATERIAL 19.88 INCH L X 19.88 INCH H SIZE RIGID CONDUIT/IMC USED ON THREADED INSTALLATION CSA C22.2 APPROVAL 4 INCH TRADE SIZE 90 DEG BEND ANGLE BIG-BEND[TM] BRAND BENDING RADIUS 11.31 TO 15.38 INCH COVER BOLT MATERIAL STAINLESS STEEL
  • ACRYLIC PAINTED COPPER FREE ALUMINUM MATERIAL
  • 19.88 INCH L X 19.88 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • THREADED INSTALLATION
  • CSA C22.2 APPROVAL
  • 4 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • BIG-BEND[TM] BRAND
  • BENDING RADIUS 11.31 TO 15.38 INCH
  • COVER BOLT MATERIAL STAINLESS STEEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BB2400
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details