Appleton Electric Conduit Elbow BB2050

Description
APPROVAL UL BEND ANGLE 90 DEG FINISH ACRYLIC HUB SIZE 1/2 INCH MATERIAL ALUMINUM BIG-BEND[T] BRAND
Datasheet
Description
APPROVAL UL BEND ANGLE 90 DEG FINISH ACRYLIC HUB SIZE 1/2 INCH MATERIAL ALUMINUM BIG-BEND[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Elbow - BB2050 - Appleton Electric
Rosemont, IL, USA
Conduit Elbow
BB2050
Conduit Elbow BB2050
APPROVAL UL BEND ANGLE 90 DEG FINISH ACRYLIC HUB SIZE 1/2 INCH MATERIAL ALUMINUM BIG-BEND[T] BRAND
  • APPROVAL UL
  • BEND ANGLE 90 DEG
  • FINISH ACRYLIC
  • HUB SIZE 1/2 INCH
  • MATERIAL ALUMINUM
  • BIG-BEND[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BB2050
Product Name Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details