Appleton Electric Rigid/EMT Conduit Elbow Joint BB1125

Description
ACRYLIC PAINTED COPPER FREE ALUMINUM MATERIAL 12.75 INCH L X 12.75 INCH H SIZE RIGID CONDUIT/IMC USED ON THREADED INSTALLATION CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE 90 DEG BEND ANGLE BIG-BEND[TM] BRAND BENDING RADIUS 7.81 TO 9.25 INCH COVER BOLT MATERIAL STAINLESS STEEL
Datasheet
Description
ACRYLIC PAINTED COPPER FREE ALUMINUM MATERIAL 12.75 INCH L X 12.75 INCH H SIZE RIGID CONDUIT/IMC USED ON THREADED INSTALLATION CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE 90 DEG BEND ANGLE BIG-BEND[TM] BRAND BENDING RADIUS 7.81 TO 9.25 INCH COVER BOLT MATERIAL STAINLESS STEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - BB1125 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Elbow Joint
BB1125
Rigid/EMT Conduit Elbow Joint BB1125
ACRYLIC PAINTED COPPER FREE ALUMINUM MATERIAL 12.75 INCH L X 12.75 INCH H SIZE RIGID CONDUIT/IMC USED ON THREADED INSTALLATION CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE 90 DEG BEND ANGLE BIG-BEND[TM] BRAND BENDING RADIUS 7.81 TO 9.25 INCH COVER BOLT MATERIAL STAINLESS STEEL
  • ACRYLIC PAINTED COPPER FREE ALUMINUM MATERIAL
  • 12.75 INCH L X 12.75 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • THREADED INSTALLATION
  • CSA C22.2 APPROVAL
  • 1-1/4 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • BIG-BEND[TM] BRAND
  • BENDING RADIUS 7.81 TO 9.25 INCH
  • COVER BOLT MATERIAL STAINLESS STEEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BB1125
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Conduit Fittings - 4711287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details