The Numatics Air Bellows is the ideal pneumatic solution to short-stroke - High load cylinder / actuator applications. They are also able to provide a safe, quiet and consistent suspension system for vibrating and noisy machinery.
| ASCO | |
|---|---|
| Product Category | Air Springs |
| Product Number | ASND31-8-1 |
| Product Name | Double Convoluted Air Bellows |
| Spring Construction | Single Bellows |
| Maximum Height | 12.8 inch (325 mm) |
| Minimum Height | 3.1 inch (78.74 mm) |