Appleton Electric Explosionproof Fluorescent Fixture ASL238-277

Description
52-7/16 INCH 15 INCH 8-3/4 INCH 50 DEG F MIN. STARTING TEMPERATURE 3/4 INCH HUB SIZE 6 HUB(S) CEILING MOUNTING CLASS P BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 2 LAMP(S) T12, INSTANT START, SLIMLINE LAMP TYPE 40 W LAMP WATTAGE COPPER FREE ALUMINUM ALLOY HOUSING MATERIAL GRAY EPOXY COATED HOUSING FINISH .75 HUB SIZE IN INCH 277 V BALLAST/LINE VOLTAGE 3/4 HUB SIZE - FRACTIONAL WHITE BAKED ENAMEL INSIDE GRAY EPOXY OUTSIDE FINISH COPPER FREE ALUMINUM ALLOY REFLECTOR TYPE SINGLE PIN LAMP BASE APPLETON[R] BRAND APPLICABLE STANDARD NEC 516-3 (C) HUB SIZE IN INCH - UOM IN ASL MODEL
Datasheet
Description
52-7/16 INCH 15 INCH 8-3/4 INCH 50 DEG F MIN. STARTING TEMPERATURE 3/4 INCH HUB SIZE 6 HUB(S) CEILING MOUNTING CLASS P BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 2 LAMP(S) T12, INSTANT START, SLIMLINE LAMP TYPE 40 W LAMP WATTAGE COPPER FREE ALUMINUM ALLOY HOUSING MATERIAL GRAY EPOXY COATED HOUSING FINISH .75 HUB SIZE IN INCH 277 V BALLAST/LINE VOLTAGE 3/4 HUB SIZE - FRACTIONAL WHITE BAKED ENAMEL INSIDE GRAY EPOXY OUTSIDE FINISH COPPER FREE ALUMINUM ALLOY REFLECTOR TYPE SINGLE PIN LAMP BASE APPLETON[R] BRAND APPLICABLE STANDARD NEC 516-3 (C) HUB SIZE IN INCH - UOM IN ASL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Fluorescent Fixture - ASL238-277 - Appleton Electric
Rosemont, IL, USA
Explosionproof Fluorescent Fixture
ASL238-277
Explosionproof Fluorescent Fixture ASL238-277
52-7/16 INCH 15 INCH 8-3/4 INCH 50 DEG F MIN. STARTING TEMPERATURE 3/4 INCH HUB SIZE 6 HUB(S) CEILING MOUNTING CLASS P BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 2 LAMP(S) T12, INSTANT START, SLIMLINE LAMP TYPE 40 W LAMP WATTAGE COPPER FREE ALUMINUM ALLOY HOUSING MATERIAL GRAY EPOXY COATED HOUSING FINISH .75 HUB SIZE IN INCH 277 V BALLAST/LINE VOLTAGE 3/4 HUB SIZE - FRACTIONAL WHITE BAKED ENAMEL INSIDE GRAY EPOXY OUTSIDE FINISH COPPER FREE ALUMINUM ALLOY REFLECTOR TYPE SINGLE PIN LAMP BASE APPLETON[R] BRAND APPLICABLE STANDARD NEC 516-3 (C) HUB SIZE IN INCH - UOM IN ASL MODEL
  • 52-7/16 INCH
  • 15 INCH
  • 8-3/4 INCH
  • 50 DEG F MIN. STARTING TEMPERATURE
  • 3/4 INCH HUB SIZE
  • 6 HUB(S)
  • CEILING MOUNTING
  • CLASS P BALLAST TYPE
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 2 LAMP(S)
  • T12, INSTANT START, SLIMLINE LAMP TYPE
  • 40 W LAMP WATTAGE
  • COPPER FREE ALUMINUM ALLOY HOUSING MATERIAL
  • GRAY EPOXY COATED HOUSING FINISH
  • .75 HUB SIZE IN INCH
  • 277 V BALLAST/LINE VOLTAGE
  • 3/4 HUB SIZE - FRACTIONAL
  • WHITE BAKED ENAMEL INSIDE GRAY EPOXY OUTSIDE FINISH COPPER FREE ALUMINUM ALLOY REFLECTOR TYPE
  • SINGLE PIN LAMP BASE
  • APPLETON[R] BRAND
  • APPLICABLE STANDARD NEC 516-3 (C)
  • HUB SIZE IN INCH - UOM IN
  • ASL MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number ASL238-277
Product Name Explosionproof Fluorescent Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details