Appleton Electric Pin and Sleeve Connector ARC40144G

Description
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 INCH MIN. CABLE OUTER DIAMETER 3.5 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) 600 VAC AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 4 POLE(S) WEATHER PROOF 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND
Datasheet
Description
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 INCH MIN. CABLE OUTER DIAMETER 3.5 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) 600 VAC AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 4 POLE(S) WEATHER PROOF 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - ARC40144G - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Connector
ARC40144G
Pin and Sleeve Connector ARC40144G
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 INCH MIN. CABLE OUTER DIAMETER 3.5 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) 600 VAC AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 4 POLE(S) WEATHER PROOF 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND
  • COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, WELDING TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 3 INCH MIN. CABLE OUTER DIAMETER
  • 3.5 INCH MAX. CABLE OUTER DIAMETER
  • 4 WIRE(S)
  • 600 VAC AT 50 TO 400 HZ/250 VDC VOLTAGE RATING
  • 400 AMPERE CURRENT RATING
  • 4 POLE(S)
  • WEATHER PROOF
  • 1, SHELL GROUNDING STYLE
  • POWERTITE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ARC40144G
Product Name Pin and Sleeve Connector
Current Rating 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Straight Receptacle - F51S35A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Heavy Duty Angle Plug, 30 Amp 120/208 Volt 18-30P - S1830P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details