Appleton Electric Pin and Sleeve Connector ARC40033ERS

Description
CIRCUIT BREAKING, COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1.875 INCH MIN. CABLE OUTER DIAMETER 2.5 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 600 VAC AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 3 POLE(S) 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL COPPER WIRE RECESS DIAMETER 0.84 INCH
Datasheet
Description
CIRCUIT BREAKING, COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1.875 INCH MIN. CABLE OUTER DIAMETER 2.5 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 600 VAC AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 3 POLE(S) 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL COPPER WIRE RECESS DIAMETER 0.84 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - ARC40033ERS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Connector
ARC40033ERS
Pin and Sleeve Connector ARC40033ERS
CIRCUIT BREAKING, COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1.875 INCH MIN. CABLE OUTER DIAMETER 2.5 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 600 VAC AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 3 POLE(S) 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL COPPER WIRE RECESS DIAMETER 0.84 INCH
  • CIRCUIT BREAKING, COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 1.875 INCH MIN. CABLE OUTER DIAMETER
  • 2.5 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • 600 VAC AT 50 TO 400 HZ/250 VDC VOLTAGE RATING
  • 400 AMPERE CURRENT RATING
  • 3 POLE(S)
  • 1, SHELL GROUNDING STYLE
  • POWERTITE[R] BRAND
  • AREA OF APPLICATION SHIPPING
  • CONTACT MATERIAL COPPER
  • WIRE RECESS DIAMETER 0.84 INCH
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ARC40033ERS
Product Name Pin and Sleeve Connector
Current Rating 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2270386-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Angled 10A Chinese Hand Wired Plug - 88040250 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; GB 2099.1, GB 1002
View Details