Appleton Electric Pin and Sleeve Connector ARC3034BCRS

Description
CIRCUIT BREAKING, COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.39 INCH MIN. CABLE OUTER DIAMETER 1.375 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) 600 VAC AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL BRASS HUB SIZE 3/4 OR 1 INCH
Datasheet
Description
CIRCUIT BREAKING, COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.39 INCH MIN. CABLE OUTER DIAMETER 1.375 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) 600 VAC AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL BRASS HUB SIZE 3/4 OR 1 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - ARC3034BCRS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Connector
ARC3034BCRS
Pin and Sleeve Connector ARC3034BCRS
CIRCUIT BREAKING, COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.39 INCH MIN. CABLE OUTER DIAMETER 1.375 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) 600 VAC AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL BRASS HUB SIZE 3/4 OR 1 INCH
  • CIRCUIT BREAKING, COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 0.39 INCH MIN. CABLE OUTER DIAMETER
  • 1.375 INCH MAX. CABLE OUTER DIAMETER
  • 4 WIRE(S)
  • 600 VAC AT 50 TO 400 HZ/250 VDC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 3 POLE(S)
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • POWERTITE[R] BRAND
  • AREA OF APPLICATION SHIPPING
  • CONTACT MATERIAL BRASS
  • HUB SIZE 3/4 OR 1 INCH
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ARC3034BCRS
Product Name Pin and Sleeve Connector
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Smart In-wall Outlets - RRR00 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Mounting Style Wall / Box
Voltage Rating 125 volts
View Details
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
30mm LED Module 800G PB - 800G-DBY-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details