Appleton Electric Pin and Sleeve Connector ARC3023BC

Description
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 0.5 INCH MIN. CABLE OUTER DIAMETER 1.25 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VOLT AC AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 30 AMP CURRENT RATING 3 POLE(S) RAIN TIGHT 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[TM] BRAND CONTACT MATERIAL COPPER ENCLOSURE RATING NEMA 3/3R/4/4X
Datasheet
Description
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 0.5 INCH MIN. CABLE OUTER DIAMETER 1.25 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VOLT AC AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 30 AMP CURRENT RATING 3 POLE(S) RAIN TIGHT 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[TM] BRAND CONTACT MATERIAL COPPER ENCLOSURE RATING NEMA 3/3R/4/4X
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - ARC3023BC - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Connector
ARC3023BC
Pin and Sleeve Connector ARC3023BC
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 0.5 INCH MIN. CABLE OUTER DIAMETER 1.25 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VOLT AC AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 30 AMP CURRENT RATING 3 POLE(S) RAIN TIGHT 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[TM] BRAND CONTACT MATERIAL COPPER ENCLOSURE RATING NEMA 3/3R/4/4X
  • COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER TYPE
  • EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL
  • 0.5 INCH MIN. CABLE OUTER DIAMETER
  • 1.25 INCH MAX. CABLE OUTER DIAMETER
  • 2 WIRE(S)
  • UL 1682/1686/50E, CSA C22.2 APPROVAL
  • 600 VOLT AC AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING
  • 30 AMP CURRENT RATING
  • 3 POLE(S)
  • RAIN TIGHT
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • POWERTITE[TM] BRAND
  • CONTACT MATERIAL COPPER
  • ENCLOSURE RATING NEMA 3/3R/4/4X
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ARC3023BC
Product Name Pin and Sleeve Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

50 Amps 125/250 Volt RV Power Outlet Box :RM50DFPB - RM50DFPB - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA; ETL
View Details
Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
POWER MODULE NON-REGEN FRONT END - 20-FI13306 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details