Appleton Electric Pin and Sleeve Connector ARC3022BC

Description
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER, CELLULAR RELAY STATION TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.5 INCH MIN. CABLE OUTER DIAMETER 1.25 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) UL1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 2 POLE(S) RAINTIGHT 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND CONTACT MATERIAL COPPER ENCLOSURE NEMA 4X APPLICATION SHIPPINGDOCK,PORT APPLICABLE STANDARD NEMA FB-11
Datasheet
Description
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER, CELLULAR RELAY STATION TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.5 INCH MIN. CABLE OUTER DIAMETER 1.25 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) UL1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 2 POLE(S) RAINTIGHT 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND CONTACT MATERIAL COPPER ENCLOSURE NEMA 4X APPLICATION SHIPPINGDOCK,PORT APPLICABLE STANDARD NEMA FB-11
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - ARC3022BC - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Connector
ARC3022BC
Pin and Sleeve Connector ARC3022BC
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER, CELLULAR RELAY STATION TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.5 INCH MIN. CABLE OUTER DIAMETER 1.25 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) UL1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 2 POLE(S) RAINTIGHT 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND CONTACT MATERIAL COPPER ENCLOSURE NEMA 4X APPLICATION SHIPPINGDOCK,PORT APPLICABLE STANDARD NEMA FB-11
  • COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER, CELLULAR RELAY STATION TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 0.5 INCH MIN. CABLE OUTER DIAMETER
  • 1.25 INCH MAX. CABLE OUTER DIAMETER
  • 2 WIRE(S)
  • UL1682/1686/50E, CSA C22.2 APPROVAL
  • 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 2 POLE(S)
  • RAINTIGHT
  • 1, SHELL GROUNDING STYLE
  • POWERTITE[R] BRAND
  • CONTACT MATERIAL COPPER
  • ENCLOSURE NEMA 4X
  • APPLICATION SHIPPINGDOCK,PORT
  • APPLICABLE STANDARD NEMA FB-11
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ARC3022BC
Product Name Pin and Sleeve Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4301.1405 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
3-Prong Straight Plug, 20 Amp 250 Volt 6-20P Nylon Housing - 4548 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Industrial
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details