Appleton Electric Pin and Sleeve Connector ARC20044CD-RS

Description
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER, CELLULAR RELAY STATION TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.906 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 4 POLE(S) RAINTIGHT 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND CONTACT MATERIAL COPPER ENCLOSURE NEMA 4X APPLICATION GENERATOR, SHIPPINGDOCK,PORT REVERSE SERVICE APPLICABLE STANDARD NEMA FB-11
Datasheet
Description
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER, CELLULAR RELAY STATION TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.906 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 4 POLE(S) RAINTIGHT 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND CONTACT MATERIAL COPPER ENCLOSURE NEMA 4X APPLICATION GENERATOR, SHIPPINGDOCK,PORT REVERSE SERVICE APPLICABLE STANDARD NEMA FB-11
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - ARC20044CD-RS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Connector
ARC20044CD-RS
Pin and Sleeve Connector ARC20044CD-RS
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER, CELLULAR RELAY STATION TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.906 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 4 POLE(S) RAINTIGHT 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND CONTACT MATERIAL COPPER ENCLOSURE NEMA 4X APPLICATION GENERATOR, SHIPPINGDOCK,PORT REVERSE SERVICE APPLICABLE STANDARD NEMA FB-11
  • COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER, CELLULAR RELAY STATION TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 0.875 INCH MIN. CABLE OUTER DIAMETER
  • 1.906 INCH MAX. CABLE OUTER DIAMETER
  • 4 WIRE(S)
  • UL1682/1686/50E, CSA C22.2 APPROVAL
  • 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
  • 200 AMPERE CURRENT RATING
  • 4 POLE(S)
  • RAINTIGHT
  • 1, SHELL GROUNDING STYLE
  • POWERTITE[R] BRAND
  • CONTACT MATERIAL COPPER
  • ENCLOSURE NEMA 4X
  • APPLICATION GENERATOR, SHIPPINGDOCK,PORT
  • REVERSE SERVICE
  • APPLICABLE STANDARD NEMA FB-11
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ARC20044CD-RS
Product Name Pin and Sleeve Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
China CH2-16R GB 2099 Snap-in AC Power Outlet - 741W-H/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style .187 Quick Disconnect / Solder Tab
View Details
2 suppliers
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details