Appleton Electric Pin and Sleeve Connector ARC20033E

Description
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER, CELLULAR RELAY STATION TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1.875 INCH MIN. CABLE OUTER DIAMETER 2.5 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 3 POLE(S) RAINTIGHT 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND CONTACT MATERIAL COPPER ENCLOSURE NEMA 4X APPLICATION SHIPPINGDOCK,PORT APPLICABLE STANDARD NEMA FB-11
Datasheet
Description
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER, CELLULAR RELAY STATION TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1.875 INCH MIN. CABLE OUTER DIAMETER 2.5 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 3 POLE(S) RAINTIGHT 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND CONTACT MATERIAL COPPER ENCLOSURE NEMA 4X APPLICATION SHIPPINGDOCK,PORT APPLICABLE STANDARD NEMA FB-11
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - ARC20033E - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Connector
ARC20033E
Pin and Sleeve Connector ARC20033E
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER, CELLULAR RELAY STATION TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 1.875 INCH MIN. CABLE OUTER DIAMETER 2.5 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 3 POLE(S) RAINTIGHT 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND CONTACT MATERIAL COPPER ENCLOSURE NEMA 4X APPLICATION SHIPPINGDOCK,PORT APPLICABLE STANDARD NEMA FB-11
  • COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER, CELLULAR RELAY STATION TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 1.875 INCH MIN. CABLE OUTER DIAMETER
  • 2.5 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • UL1682/1686/50E, CSA C22.2 APPROVAL
  • 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
  • 200 AMPERE CURRENT RATING
  • 3 POLE(S)
  • RAINTIGHT
  • 1, SHELL GROUNDING STYLE
  • POWERTITE[R] BRAND
  • CONTACT MATERIAL COPPER
  • ENCLOSURE NEMA 4X
  • APPLICATION SHIPPINGDOCK,PORT
  • APPLICABLE STANDARD NEMA FB-11
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ARC20033E
Product Name Pin and Sleeve Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM2-D1P4 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IEC 60320 C14 AC Power Inlet w/ 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers