Appleton Electric Pin and Sleeve Connector ARC20033CD

Description
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.906 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 600 VAC AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 3 POLE(S) RAIN TIGHT 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL COPPER
Datasheet
Description
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.906 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 600 VAC AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 3 POLE(S) RAIN TIGHT 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - ARC20033CD - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Connector
ARC20033CD
Pin and Sleeve Connector ARC20033CD
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.906 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 600 VAC AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 3 POLE(S) RAIN TIGHT 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL COPPER
  • COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, WELDING TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 0.875 INCH MIN. CABLE OUTER DIAMETER
  • 1.906 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • 600 VAC AT 50 TO 400 HZ/250 VDC VOLTAGE RATING
  • 200 AMPERE CURRENT RATING
  • 3 POLE(S)
  • RAIN TIGHT
  • 1, SHELL GROUNDING STYLE
  • POWERTITE[R] BRAND
  • AREA OF APPLICATION SHIPPING
  • CONTACT MATERIAL COPPER
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ARC20033CD
Product Name Pin and Sleeve Connector
Current Rating 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 1579200 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Screw; Screw Terminal
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Grounding Flush Mount Power Outlet, 30 Amp 250V 6-30R - 2101S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details