Appleton Electric Pin and Sleeve Connector ARC1033CD

Description
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.906 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VOLT AC AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 100 AMP CURRENT RATING 3 POLE(S) RAIN TIGHT 1, SHELL GROUNDING STYLE POWERTITE[TM] BRAND CONTACT MATERIAL BRASS ENCLOSURE RATING NEMA 3/3R/4/4X
Datasheet
Description
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.906 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VOLT AC AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 100 AMP CURRENT RATING 3 POLE(S) RAIN TIGHT 1, SHELL GROUNDING STYLE POWERTITE[TM] BRAND CONTACT MATERIAL BRASS ENCLOSURE RATING NEMA 3/3R/4/4X
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - ARC1033CD - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Connector
ARC1033CD
Pin and Sleeve Connector ARC1033CD
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.906 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VOLT AC AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 100 AMP CURRENT RATING 3 POLE(S) RAIN TIGHT 1, SHELL GROUNDING STYLE POWERTITE[TM] BRAND CONTACT MATERIAL BRASS ENCLOSURE RATING NEMA 3/3R/4/4X
  • COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER TYPE
  • EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL
  • 0.875 INCH MIN. CABLE OUTER DIAMETER
  • 1.906 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • UL 1682/1686/50E, CSA C22.2 APPROVAL
  • 600 VOLT AC AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING
  • 100 AMP CURRENT RATING
  • 3 POLE(S)
  • RAIN TIGHT
  • 1, SHELL GROUNDING STYLE
  • POWERTITE[TM] BRAND
  • CONTACT MATERIAL BRASS
  • ENCLOSURE RATING NEMA 3/3R/4/4X
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ARC1033CD
Product Name Pin and Sleeve Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6774-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-A2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details