Appleton Electric Pin and Sleeve Connector ARC1023CD

Description
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.906 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) 600 VAC AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) RAIN TIGHT 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL COPPER
Datasheet
Description
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.906 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) 600 VAC AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) RAIN TIGHT 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - ARC1023CD - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Connector
ARC1023CD
Pin and Sleeve Connector ARC1023CD
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, WELDING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.906 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) 600 VAC AT 50 TO 400 HZ/250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) RAIN TIGHT 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND AREA OF APPLICATION SHIPPING CONTACT MATERIAL COPPER
  • COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, WELDING TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 0.875 INCH MIN. CABLE OUTER DIAMETER
  • 1.906 INCH MAX. CABLE OUTER DIAMETER
  • 2 WIRE(S)
  • 600 VAC AT 50 TO 400 HZ/250 VDC VOLTAGE RATING
  • 100 AMPERE CURRENT RATING
  • 3 POLE(S)
  • RAIN TIGHT
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • POWERTITE[R] BRAND
  • AREA OF APPLICATION SHIPPING
  • CONTACT MATERIAL COPPER
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ARC1023CD
Product Name Pin and Sleeve Connector
Current Rating 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R - 2104S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 18.5kW (25Hp) Power Module - 25-PM2-D037 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details