AR40144RS -- PIN AND SLEEVE RECEPTACLE
Appleton Electric
Pin and Sleeve Receptacle
AR40144RS
Description
POLARIZED, REVERSE SERVICE TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
4 WIRE(S)
SHIPPING GRADE
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
400 AMPERE CURRENT RATING
4 POLE(S)
RAIN TIGHT
CLAMP COVER
1, SHELL GROUNDING STYLE
POWERTITE. BRAND
APPLICATION CELLULAR RELAY STATION, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER
Description
POLARIZED, REVERSE SERVICE TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
4 WIRE(S)
SHIPPING GRADE
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
400 AMPERE CURRENT RATING
4 POLE(S)
RAIN TIGHT
CLAMP COVER
1, SHELL GROUNDING STYLE
POWERTITE. BRAND
APPLICATION CELLULAR RELAY STATION, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER
Datasheet
Suppliers
POLARIZED, REVERSE SERVICE TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
4 WIRE(S)
SHIPPING GRADE
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
400 AMPERE CURRENT RATING
4 POLE(S)
RAIN TIGHT
CLAMP COVER
1, SHELL GROUNDING STYLE
POWERTITE. BRAND
APPLICATION CELLULAR RELAY STATION, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER
- POLARIZED, REVERSE SERVICE TYPE
- EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
- 4 WIRE(S)
- SHIPPING GRADE
- 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
- 400 AMPERE CURRENT RATING
- 4 POLE(S)
- RAIN TIGHT
- CLAMP COVER
- 1, SHELL GROUNDING STYLE
- POWERTITE. BRAND
- APPLICATION CELLULAR RELAY STATION, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
AR40144RS |
|
Product Name
|
Pin and Sleeve Receptacle |
|
Device Type
|
Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receptacle
Configuration
Duplex
Type / Features
Tamper Resistant
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Other; M12 C
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Allen-Bradley / Rockwell Automation
Device Type
Power Entry Module
View Details